The 40SM00GR is a stud-mount semiconductor fuse rated for 660V AC with a current rating of 40 A, designed for short-circuit protection of semiconductor devices such as diodes and SCRs. It operates under the aR class and features a super-fast blow characteristic. The fuse belongs to the NH stud-mount series and has dimensions of 69 mm overall length, 28 mm body width, and 50 mm fixing center, compliant with DIN 43653. It includes an integrated microswitch holder.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 40SM00GR |
| Product Name | NH Stud Mount Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |