NH stud mount semiconductor fuses with microswitch holder, rated for 660V AC and conforming to operating class gR, provide ultra-fast protection for semiconductor devices such as diodes and SCRs. The 40SM00GR-L variant has a current rating of 40 A and features a microswitch holder for integration with control systems. Dimensions match the NH00 series: 55 mm (2.17 in) in height, 80 mm (3.15 in) in depth, and 28 mm (1.10 in) in width. Mounting is via stud, with center-to-center fixing aligning to DIN 43653. The part is marked with a red or orange imprint typical of gR-class fuses.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 40SM00GR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |