The 40SM00CGR-L is a stud-mounted semiconductor fuse with a microswitch holder, designed for short circuit and overload protection of devices such as diodes and SCRs. It operates at up to 660V AC and complies with IEC, DIN, and VDE standards. The fuse has a gR operating class, providing full-range protection with super fast blow characteristics. Dimensions include a length (A) of 55 mm, a diameter (B) of 80 mm, a height (C) of 100 mm, a base diameter (D) of 20 mm, and a stud length (E) of 39 mm, per DIN 43653. The marking is typically red, orange, or blue. This part is the microswitch-equipped
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 40SM00CGR-L | 40SM00CGR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Stud Mount | |
| Approvals / Standards | IEC; VDE |