The 40NH2GR-6 is a knife-blade fuse in the NH2 size class, designed for semiconductor protection up to 660V AC with a current rating of 40A. It features a full-range gR operating class, providing both overload and short-circuit protection. The fuse has dimensions of 150 mm overall length, 48 mm body depth, 40 mm blade width, and 20 mm blade thickness, with a fixing center at 110 mm. The blade design allows mounting into compatible fuse bases, and it carries a typical green imprint indicating its aR/gR classification. It conforms to VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 40NH2GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |