The 40NH2GL is a knife-blade fuse rated for 40 A at 500 V AC, with operating class gL/gG for line protection in power distribution applications. It features a Type 2/E package with overall dimensions of 150 mm length, 48 mm depth, 40 mm width, and 20 mm blade thickness, and a fixing center distance of 110 mm. The fuse mounts into compatible fuse bases and complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 40NH2GL | 40NH2GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses |
| Fuse Type | Blade |