The 40NH2AM is a knife-blade fuse in the NH series, rated for motor protection up to 500V AC with a current rating of 40A. It features a C-size package with overall dimensions of 135 mm length, 65 mm body length, 42 mm depth, 29 mm blade width, 6 mm blade thickness, and a 110 mm fixing center. The fuse meets VDE 0636 and IEC 269 standards and has a slow-acting overload characteristic with fast-acting short circuit protection, as specified for the aM operating class.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 40NH2AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |