The 40NH1GR-6 is a knife-blade fuse in the NH series, rated for semiconductor protection up to 660V AC with a current rating of 40A, operating class gR. It has a body size of 1/C, with overall dimensions of 135 mm length, 29 mm width, 42 mm depth, and 20 mm blade center spacing, complying with DIN 43620. The fuse is designed for fast-acting short circuit protection of semiconductor devices such as diodes and SCRs.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 40NH1GR-6 | 40NH1GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Replaceable | |
| Approvals / Standards | IEC; VDE |