The 40NH1GL is a knife-blade fuse rated for 40 A and 500 V AC, designed for line protection in power distribution applications. It belongs to the NH1/C size class, with overall dimensions of 135 mm length, 29 mm blade width, and 15 mm blade thickness, and a fixing center at 110 mm. It operates under the gL/gG standard, providing slow-acting overload and short-circuit protection in accordance with VDE 0636 and IEC 269.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
FUSE SQUARE 40A 500VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 40NH1GL | 40NH1GL | 40NH1GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade |