The 40NH1AM is an NH series knife-blade fuse for motor protection up to 500V AC, with a current rating of 40 A. It has a size designation of 1/C, with overall dimensions of 135 mm length, 65 mm body length, 42 mm depth, 29 mm blade width, 6 mm blade thickness, and a fixing center of 110 mm. It complies with VDE 0636 and IEC 269 standards and features a green imprint. The fuse mounts into standard NH fuse bases using knife blades at both ends.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 40NH1AM | 40NH1AM |
| Product Name | NH Knife Blade Motor Protection Fuses | Fuses |
| Fuse Type | Blade |