The 40NH0GL is an NH series knife-blade fuse rated for 40 A at 500 V AC, designed for line protection in power distribution applications. It features knife blades at both ends for mounting into fuse bases and has dimensions of 125 mm length, 29 mm width, and 15 mm thickness, conforming to DIN 43620. The fuse operates under the gL/gG class, providing slow-acting protection for resistive loads and distribution circuits.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 40NH0GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |