The 40NH0AM is a knife-blade fuse in the NH series designed for motor protection up to 500V AC with a current rating of 40 A. It features a blade mounting style and is classified as operating class aM, offering slow overload protection with fast-acting short circuit performance. The fuse has dimensions of 125 mm length, 29 mm blade width, and 6 mm blade thickness, with a fixing center spacing of 110 mm, compatible with standard NH0/B fuse bases.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 40NH0AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |