The 40NH00GR-6 is an NH series knife-blade fuse for semiconductor protection up to 660V AC, with a rated current of 40A, operating class gR, and dimensions conforming to DIN 43620. It features knife blades at both ends for mounting into fuse bases, with an overall length of 79mm, body width of 28mm, and blade thickness of 6mm. The fuse is designed for full-range overload and short-circuit protection of devices such as diodes and SCRs, with a typical red, orange, or blue imprint. It shares the standard 110mm center-to-center mounting distance with all NH00-sized fuses.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE SQUARE 40A 660VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 40NH00GR-6 | 40NH00GR-6 | 40NH00GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE | ||
| Features | Fast Acting |