High voltage fuses for distribution circuits are designed for indoor or outdoor use and are standardly equipped with striker pins. The 40HH7.2-292 fuse is rated for 3/7.2 kV, has a current rating of 40 A, a length of 292 mm (11.50 in.), and a diameter of 53 mm (2.09 in.). It complies with IEC, DIN, and VDE standards.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 40HH7.2-292 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |