High Voltage Fuses for distribution circuits are designed for indoor or outdoor use and are supplied standardly with striker pins. The 40HH7.2-192 is a 40A fuse with a 3/7.2 kV voltage rating, measuring 192 mm in length, and has a diameter of 53 mm (2.09 in.), complying with IEC, DIN, and VDE standards.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 40HH7.2-192 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |