High voltage fuses for distribution circuits, usable indoors or outdoors, are supplied standardly with striker pins and comply with IEC, DIN, and VDE standards. The 40HH24-537 fuse is 537 mm (21.14 in.) in length, has a diameter of 53 mm (2.09 in.), and is rated for 10/24 kV with a current rating of 40 A.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 40HH24-537 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |