High voltage fuses for distribution circuits are rated for 10/24 kV and feature standard striker pins. The 40HH24-442 variant is 442 mm (17.40 in.) in length with a diameter of 85 mm (3.35 in.), complying with IEC, DIN, and VDE standards.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 40HH24-442 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |