High voltage fuses for distribution circuits, suitable for indoor or outdoor use, are available with striker pins standard. The 40HH12-442 fuse operates at 6/12 kV, has a length of 442 mm (17.40 in), and a diameter of 85 mm (3.35 in), as defined by DIN 43625. It complies with IEC, DIN, and VDE standards.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 40HH12-442 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |