High voltage fuses for distribution circuits, suitable for indoor or outdoor use, are supplied standardly with striker pins and comply with IEC, DIN, and VDE standards. The 40HH12-292 fuse operates at a voltage range of 6/12 kV, has a rated current of 40 A, and is 292 mm (11.50 in.) in length with a diameter of 53 mm (2.09 in.), corresponding to dimension code A.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 40HH12-292 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |