The 40D33SB is a slow-blow Diazed fuse rated for 40 amps at 500V AC, designed for equipment protection with a glass body and color-coded pop-out indicator. It has a diameter of 33 mm (1.30 in) and complies with VDE 0636 and IEC 269 standards. The fuse fits only into DIII-style screw caps and bases, and its physical dimensions conform to DIN 49515.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 40A 500VAC
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 40D33SB | 40D33SB | 40D33SB |
| Product Name | Slow Blow Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |