The 40D33FB is a fast-blow Diazed fuse rated for 40 amps at 500V AC, designed to protect equipment with a visible pop-out indicator and color-coded components to prevent mismatching. It has a body diameter of 33 mm (1.30 in.) and complies with the CEE-16 standard for fast-blow fuses. The fuse is compatible with DIII-E series bases and screws, and is identified by a black color code. The series supports panel or DIN rail mounting with single or three-pole bases and covers.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 40D33FB |
| Product Name | Fast Blow Diazed Fuses |
| Fuse Type | Protective |
| Mounting | Screw Cap or Fuse Base |
| Approvals / Standards | IEC; VDE |