The 40C22x58GI is a slow-blow cylinder fuse rated for 40 A at 690 V AC, designed for industrial motor and circuit protection. It features a porcelain body with metal caps, measures 22 mm in diameter and 58 mm in length, and has a breaking capacity of 80 kA. The fuse complies with IEC 60269-1 and IEC 602-2 standards, and its dimensions conform to NFC 60200, NFC 63210, and NFC 63211. It weighs 51 g and uses CuZn28 contacts with galvanized silver. The operating class is Gl/gL/gG, and marking is black.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 40C22x58GI |
| Product Name | Slow Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |