Fast-acting cylinder fuses for motor protection, rated for 40 A at 690 V AC, with dimensions of 22 mm diameter and 58 mm length, featuring metal caps and a porcelain body. The fuse has a breaking capacity of 80 kA, complies with IEC 60269-1 and IEC 602-2, and meets NFC 60200, NFC 63210, and NFC 63211 dimensional standards. Weight is 51 g per unit.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 40C22x58AM |
| Product Name | Fast Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |