The 40C14x51GI is a slow-blow cylinder fuse rated for 40 A and 690 V AC, designed for line protection in industrial applications. It features a porcelain body with metal end caps, dimensions of 14 mm diameter by 51 mm length, and a breaking capacity of 80 kA. The fuse complies with IEC 60269-1 and IEC 602-2 standards and meets dimensions specified by NFC 60200, NFC 63210, and NFC 63211. It has a weight of 19 g and includes a black imprint marking. The fuse is classified under operating class GI/gL/gG and is suitable for protection of resistive loads and power distribution circuits.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 40C14x51GI |
| Product Name | Slow Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |