The 40C14x51AM is a fast-acting cylinder fuse rated for motor protection, with a breaking capacity of 80 kA and a nominal voltage of 690 V AC. It has a C14 x 51 size, with a diameter of 14 mm and a length of 51 mm, and features metal end caps and a porcelain body. The fuse weighs 19 g and complies with IEC 60269-1 and IEC 60269-2 standards, meeting NFC 60200, NFC 63210, and NFC 63211 dimensional requirements. The contact material is CuZn28 with silver plating.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 40C14x51AM |
| Product Name | Fast Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |