The 400SM00AR is a stud-mounted semiconductor fuse in the NH series, designed for short-circuit protection of semiconductor devices such as diodes and SCRs up to 660V AC. It features a Class aR operating characteristic with super-fast blow characteristics. The fuse has a current rating of 400A and is mounted via a stud design with integrated microswitch holder compatibility. Its dimensions align with DIN 43653, with a length of 120 mm, blade width of 28 mm, and thickness of 50 mm. It complies with VDE 0636 and IEC 269 standards.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 400SM00AR |
| Product Name | NH Stud Mount Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |