The 400SM00AR-L is a stud-mount semiconductor fuse with an integrated microswitch holder, designed for short-circuit protection in applications involving diodes and SCRs. It operates at up to 660 V AC and belongs to the aR operating class, featuring ultra-fast blow characteristics. The fuse is part of a series with standardized dimensions: 80 mm length, 28 mm width, 100 mm center-to-center mounting hole spacing, and a blade thickness of 8 mm. It complies with DIN 43653 and IEC 60269 standards. This variant includes a microswitch holder and is rated for 400 A.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 400SM00AR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |