Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The part is available in Size 2 with knife blades and a center indicator for visual trip indication. It has a voltage rating of 600 VAC and a current rating of 40 A. The fuse complies with IEC, DIN, and VDE standards. The physical dimensions are 51 mm width, 51 mm depth, and 75 mm height, with a fixing length of 110 mm (4.33 in.). The fuse body has a bore size of MM10 (0.393 in.). An adapter and microswitch can be mounted for remote indication. The center indicator is not compatible with flap indicator fuses.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 400SB2C8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |