Square Body Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with knife blades in 80 mm and 110 mm fixing lengths. This fuse has a center indicator and complies with IEC, DIN, and VDE standards. It is rated for 600 V AC and 400 A, with dimensions of 51 mm width, 60 mm depth, and 50 mm height, and a blade length of 110 mm. The fuse is compatible with an adapter and microswitch for remote indication. The rated voltage is 600 V AC, and the current rating is 400 A, conforming to body size 2 with a Class aR rating.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 400SB2C1-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |