Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. This fuse is available in Size 1 with knife blades, rated for 600 V AC and 40 A, featuring a flap indicator. It complies with IEC, DIN, and VDE standards. Dimensions are approximately 51 mm (width) × 51 mm (height) × 51 mm (depth) with a blade thickness of 8 mm, and it is designed for mounting with a fixing length of 80 mm (3.15 in.).
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 400SB1F8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |