Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. This part is available in Size 1 with knife blades, a 600 V AC voltage rating, and a center indicator for visual trip indication. It has threaded holes in the end caps and complies with IEC, DIN, and VDE standards. Approximate dimensions are 51 mm width, 51 mm depth, and 50 mm height, with a fixing length of 110 mm (4.33 in.)
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 400SB1C8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |