Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with knife blades in 80 mm and 110 mm fixing lengths, and feature threaded holes in end caps. The part 400SB1C1-6 is a variant in the Series AA with a center indicator, rated for 600 V AC and 40 A, complying with IEC, DIN, and VDE standards. Dimensions are approximately 51 mm width, 51 mm depth, 52 mm height, and 8 mm thickness, conforming to DIN 43653. Adaptations for remote indication via microswitch are supported only with the center indicator type.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 400SB1C1-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |