The 400NH4GL is a knife-blade fuse rated for line protection up to 500 V AC with a current rating of 400 A. It uses the NH4 size, which has an overall length of 200 mm, blade width of 102 mm, thickness of 8 mm, and a fixing center distance of 150 mm. The fuse complies with VDE 0636 and IEC 269 standards and is designed for mounting in fuse bases with knife-blade contacts.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 400NH4GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |