The 400NH3GL is a knife blade fuse for line protection up to 500V AC, part of the NH series designed for power distribution and protection of large electrical devices. It has a current rating of 400 A and uses the gL/gG operating class for slow-acting protection of resistive loads. The fuse measures 150 mm in overall length, 65 mm in body length, 70 mm in depth, 62 mm in blade width, 32 mm in blade thickness, and 110 mm in fixing center distance, fitting the NH3/F size category with a standard pin-to-pin spacing. Knife blades mount into compatible fuse bases designed for panel or DIN rail installation.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 400NH3GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |