The 400NH3AR-6 is a knife-blade fuse in the NH series, designed for semiconductor protection up to 660V AC with a rated current of 400 A. It has a gL / gG operating class and features a knife-blade mounting style. The fuse measures 150 mm in overall length, 65 mm in body length, 60 mm in depth, 53 mm in blade width, and 26 mm in blade thickness, with a fixing center of 110 mm. It complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 400NH3AR-6 | 400NH3AR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Replaceable | |
| Approvals / Standards | IEC; VDE |