The 400NH3AM is a knife-blade fuse in the NH series, designed for motor protection up to 500V AC with an operating class of aM. It features a body size designation of 3/F, with overall dimensions of 150 mm in length, 65 mm in body length, 60 mm in depth, 53 mm in blade width, and a blade thickness of 6 mm. The fuse has a fixing center distance of 110 mm and mounts into compatible fuse bases with knife blade contacts. This variant is rated for 400 A and is marked for motor protection applications.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 400NH3AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |