The 400NH2AR-6 is a knife-blade fuse designed for semiconductor protection up to 660V AC, with a current rating of 400 A. It has the NH2/E dimensions: overall length of 150 mm, body width of 40 mm, blade width of 6 mm, and blade thickness of 20 mm, with a fixing center distance of 110 mm. The fuse features knife blades at both ends for mounting into fuse bases and complies with VDE 0636 and IEC 269 standards. It is classified as operating class aR, providing partial-range short-circuit protection for devices such as diodes and SCRs.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 400NH2AR-6 | 400NH2AR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Replaceable | |
| Approvals / Standards | IEC; VDE |