The 400NH2AM is a knife-blade fuse rated for motor protection up to 500V AC with a current rating of 400 A. It belongs to the NH2 size class, with overall dimensions of 150 mm length, 65 mm body length, 48 mm depth, 40 mm blade width, 6 mm blade thickness, and a fixing center distance of 110 mm. The fuse complies with VDE 0636 and IEC 269 standards for the aM operating class, providing slow overload and fast short-circuit protection. It features knife blades for mounting into compatible fuse bases and is designed for use in motor protection applications.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 400NH2AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |