Altech Corp. Terminal Blocks - Barrier Blocks 40.512

Description
CONN TERM STRIP 12 POLE 12MM
Request a Quote Datasheet
Description
CONN TERM STRIP 12 POLE 12MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 1920-1389-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1920-1389-ND
Terminal Blocks - Barrier Blocks 1920-1389-ND
CONN TERM STRIP 12 POLE 12MM

CONN TERM STRIP 12 POLE 12MM

Buy Now Datasheet
Terminal Blocks - 40.512 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
40.512
Terminal Blocks 40.512
Terminal Strip, Panel Mount, ATSF6/12

Terminal Strip, Panel Mount, ATSF6/12

Buy Now
Fort Worth, TX, USA
TERMINAL STRIP;DBL RW;STNDOFF FT;600V/30A;18-10AWG;12 POLE
70078052
TERMINAL STRIP;DBL RW;STNDOFF FT;600V/30A;18-10AWG;12 POLE 70078052
TERMINAL STRIP;DBL RW;STNDOFF FT;600V/30A;18-10AWG ;12 POLE

TERMINAL STRIP;DBL RW;STNDOFF FT;600V/30A;18-10AWG;12 POLE

Supplier's Site
Barrier Terminal Blocks - 40.512 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
40.512
Barrier Terminal Blocks 40.512
Barrier Terminal Blocks TSF6.0/12WP 40A EUROSTRIP 20-8 AWG

Barrier Terminal Blocks TSF6.0/12WP 40A EUROSTRIP 20-8 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1920-1389-ND 40.512 70078052 40.512
Product Name Terminal Blocks - Barrier Blocks Terminal Blocks TERMINAL STRIP;DBL RW;STNDOFF FT;600V/30A;18-10AWG;12 POLE Barrier Terminal Blocks
Mounting Options Terminal Strip; Chassis, Panel Panel Mount; Terminal Strip Terminal Strip
Operating Temperature -30 to 125 C (-22 to 257 F)
Terminal Block Type Eurostyle Terminal Strip Dual level Barrier Terminal Blocks
Contacts Pitch 11.99 mm (0.47 inches)
North American 8 to 20 AWG 8 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7695-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.067 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Contact elements - Contact element EF - (N) - EF03F.1 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details