Altech Corp. Terminal Blocks - Barrier Blocks 40.412

Description
CONN TERM STRIP 12 POLES 12MM
Request a Quote Datasheet
Description
CONN TERM STRIP 12 POLES 12MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 1920-1371-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1920-1371-ND
Terminal Blocks - Barrier Blocks 1920-1371-ND
CONN TERM STRIP 12 POLES 12MM

CONN TERM STRIP 12 POLES 12MM

Buy Now Datasheet
Terminal Blocks - 40.412 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
40.412
Terminal Blocks 40.412
Terminal Strip, Panel Mount, ATS6/12

Terminal Strip, Panel Mount, ATS6/12

Buy Now
Fort Worth, TX, USA
Terminal Strip 20-8 AWG (UL), 18-10 AWG(CSA), 6 mm (VDE) 2 Flat 140 mm
70078046
Terminal Strip 20-8 AWG (UL), 18-10 AWG(CSA), 6 mm (VDE) 2 Flat 140 mm 70078046
Feed-Through Flat Base Terminal Strip For wire-to-wire connections in HVAC, appliance, equipment, power distribution and other industrial applications with strict budget and space requirements Easy to use double row terminal strips Simply strip the wire, insert and tighten the screw Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The wire protectors include an integral wire stop in the center of the terminal.

Feed-Through Flat Base Terminal Strip

  • For wire-to-wire connections in HVAC, appliance, equipment, power distribution and other industrial applications with strict budget and space requirements
  • Easy to use double row terminal strips Simply strip the wire, insert and tighten the screw
    Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The wire protectors include an integral wire stop in the center of the terminal.
Supplier's Site
Barrier Terminal Blocks - 40.412 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
40.412
Barrier Terminal Blocks 40.412
Barrier Terminal Blocks TS6.0/12WP EUROSTRIP FLAT BASE 30A

Barrier Terminal Blocks TS6.0/12WP EUROSTRIP FLAT BASE 30A

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1920-1371-ND 40.412 70078046 40.412
Product Name Terminal Blocks - Barrier Blocks Terminal Blocks Terminal Strip 20-8 AWG (UL), 18-10 AWG(CSA), 6 mm (VDE) 2 Flat 140 mm Barrier Terminal Blocks
Mounting Options Terminal Strip; Chassis, Panel Panel Mount; Terminal Strip Panel Mount; Terminal Strip Panel Mount
Operating Temperature -30 to 125 C (-22 to 257 F)
Terminal Block Type Eurostyle Terminal Strip Dual level Barrier Terminal Blocks
Contacts Pitch 11.99 mm (0.47 inches) 12.00 mm (0.47 inches)
North American 8 to 20 AWG 8 to 20 AWG 20 to 10 AWG
Unlock Full Specs
to access all available technical data