Altech Corp. Terminal Blocks - Barrier Blocks 40.012

Description
CONN TERM STRIP 12 POLES 8MM
Request a Quote Datasheet
Description
CONN TERM STRIP 12 POLES 8MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 1920-1368-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1920-1368-ND
Terminal Blocks - Barrier Blocks 1920-1368-ND
CONN TERM STRIP 12 POLES 8MM

CONN TERM STRIP 12 POLES 8MM

Buy Now Datasheet
Terminal Blocks - 40.012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
40.012
Terminal Blocks 40.012
Terminal Strip, Panel Mount, ATS1.5/12

Terminal Strip, Panel Mount, ATS1.5/12

Buy Now
Barrier Terminal Blocks - 40.012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
40.012
Barrier Terminal Blocks 40.012
Barrier Terminal Blocks TS1.5/12wp 3.66" Eurostrip,Flat base

Barrier Terminal Blocks TS1.5/12wp 3.66" Eurostrip,Flat base

Buy Now Datasheet
Terminal Strip 22-12 AWG (UL), 22-16 AWG (CSA), 1.5 mm (VDE) 2 Flat 93 mm - 70078031 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Strip 22-12 AWG (UL), 22-16 AWG (CSA), 1.5 mm (VDE) 2 Flat 93 mm
70078031
Terminal Strip 22-12 AWG (UL), 22-16 AWG (CSA), 1.5 mm (VDE) 2 Flat 93 mm 70078031
Feed-Through Flat Base Terminal Strip For wire-to-wire connections in HVAC, appliance, equipment, power distribution and other industrial applications with strict budget and space requirements Easy to use double row terminal strips Simply strip the wire, insert and tighten the screw Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The wire protectors include an integral wire stop in the center of the terminal.

Feed-Through Flat Base Terminal Strip

  • For wire-to-wire connections in HVAC, appliance, equipment, power distribution and other industrial applications with strict budget and space requirements
  • Easy to use double row terminal strips Simply strip the wire, insert and tighten the screw
    Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The wire protectors include an integral wire stop in the center of the terminal.
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1920-1368-ND 40.012 40.012 70078031
Product Name Terminal Blocks - Barrier Blocks Terminal Blocks Barrier Terminal Blocks Terminal Strip 22-12 AWG (UL), 22-16 AWG (CSA), 1.5 mm (VDE) 2 Flat 93 mm
Mounting Options Terminal Strip; Chassis, Panel Panel Mount; Terminal Strip Panel Mount; Terminal Strip
Operating Temperature -30 to 125 C (-22 to 257 F)
Terminal Block Type Eurostyle Terminal Strip Barrier Terminal Blocks Dual level
Contacts Pitch 8.00 mm (0.32 inches)
North American 12 to 22 AWG 12 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details