Altech Corp. Terminal Blocks - Barrier Blocks 40.01

Description
CONN TERM STRIP 10 POLES 8MM
Request a Quote Datasheet
Description
CONN TERM STRIP 10 POLES 8MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 1920-1391-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1920-1391-ND
Terminal Blocks - Barrier Blocks 1920-1391-ND
CONN TERM STRIP 10 POLES 8MM

CONN TERM STRIP 10 POLES 8MM

Buy Now Datasheet
Terminal Blocks - 40.010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
40.010
Terminal Blocks 40.010
Terminal Strip, Panel Mount, ATS1.5/10

Terminal Strip, Panel Mount, ATS1.5/10

Buy Now
Fort Worth, TX, USA
Terminal Strip 22-12 AWG (UL), 22-16 AWG (CSA), 1.5 mm (VDE) 2 Flat
70078030
Terminal Strip 22-12 AWG (UL), 22-16 AWG (CSA), 1.5 mm (VDE) 2 Flat 70078030
Feed-Through Flat Base Terminal Strip For wire-to-wire connections in HVAC, appliance, equipment, power distribution and other industrial applications with strict budget and space requirements Easy to use double row terminal strips Simply strip the wire, insert and tighten the screw Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The wire protectors include an integral wire stop in the center of the terminal.

Feed-Through Flat Base Terminal Strip

  • For wire-to-wire connections in HVAC, appliance, equipment, power distribution and other industrial applications with strict budget and space requirements
  • Easy to use double row terminal strips Simply strip the wire, insert and tighten the screw
    Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The wire protectors include an integral wire stop in the center of the terminal.
Supplier's Site
Barrier Terminal Blocks - 40.010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
40.010
Barrier Terminal Blocks 40.010
Barrier Terminal Blocks Terminal Strip, Panel Mount, TS1.5/10

Barrier Terminal Blocks Terminal Strip, Panel Mount, TS1.5/10

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1920-1391-ND 40.010 70078030 40.010
Product Name Terminal Blocks - Barrier Blocks Terminal Blocks Terminal Strip 22-12 AWG (UL), 22-16 AWG (CSA), 1.5 mm (VDE) 2 Flat Barrier Terminal Blocks
Mounting Options Terminal Strip; Chassis, Panel Panel Mount; Terminal Strip Panel Mount; Terminal Strip
Operating Temperature -30 to 125 C (-22 to 257 F)
Terminal Block Type Eurostyle Terminal Strip Dual level Barrier Terminal Blocks
Contacts Pitch 8.00 mm (0.32 inches)
North American 12 to 22 AWG 12 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Single Row and Tri-Barrier Blocks - FTB-708-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
Fuse terminal block - 2002-1812/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details