The 3Z8UM is a three-pole, Z-characteristic manual motor controller from the UM (V-EA) series, designed for AC motor starting and applications requiring low inrush current protection. It is DIN rail mounted with a width of 17.5 mm per pole, rated for 0.3-60 A at 480Y/277 V AC, 50/60 Hz, and supports a short circuit withstand rating of 10 kA when paired with a UL-listed RK5 back-up fuse. It features thermal-magnetic tripping, operates between -25°C and 70°C, and has an IP20 degree of protection. Terminal acceptability is 18-3 AWG top and 18-2 AWG bottom, with a torque range of 2-2.5 Nm. The device is UL508 listed and suitable as a motor disconnect.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3Z8UM | 3Z8UM |
| Product Name | Triple Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 8 amps | 8 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |