The 3Z40UM is a three-pole, Z-trip manual motor controller within the UM (V-EA) series, designed for AC motor starting, general use, and protection of semiconductors and low-surge current devices. It is DIN rail mounted with a width of 17.5 mm per pole and features thermal-magnetic tripping. Rated for 40A at 480Y/277V AC, 50/60Hz, it has a short circuit withstand rating of 5kA when used with no branch circuit protection. The device operates within a temperature range of -25°C to 70°C, has an IP20 degree of protection, accepts terminal sizes from 18-3 AWG on top and 18-2 AWG on bottom, and requires a torque of 2 to 2.5 Nm. It is UL508 listed and suitable as a motor disconnect. Internal resistance at rated current is 0.0022 ohms per pole, and maximum mechanical endurance is 10,000 operations under rated load conditions.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3Z40UM | 3Z40UM |
| Product Name | Triple Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 40 amps | 40 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |