The 3Z3.5UM is a three-pole, Z-characteristic manual motor controller rated for 0.3-63A at 480Y/277V AC, 50/60Hz, with a 10kA short-circuit withstand rating when protected by a UL-listed RK5 fuse or MCCB. It is DIN rail mounted, 17.5mm wide per pole, and meets UL508 listing with IP20 protection. Operating temperature ranges from -25°C to 70°C. Terminal connections accept 18-3 AWG on top and 18-2 AWG on bottom, with a torque range of 2-2.5 Nm. The Z-characteristic provides a low magnetic trip point and short thermal delay, suitable for semiconductor and low-surge-current applications.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3Z3.5UM | 3Z3.5UM |
| Product Name | Triple Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 3.5 amps | 3.5 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |