The 3Z2UM is a three-pole, Z-characteristic manual motor controller in the UM (V-EA) series, designed for motor starting and protection in applications with low inrush currents and sensitive semiconductor components. It is DIN rail mounted with a width of 17.5 mm per pole and features thermal-magnetic trip protection. The device is rated for 2.0 A at 480Y/277 V AC, 50/60 Hz, with a short circuit withstand rating of 10 kA when protected by a UL-listed RK5 back-up fuse or MCCB. It operates within a temperature range of -25°C to 70°C and conforms to UL508 standards with IP20 protection. Terminal connections accept 18-3 AWG top and 18-2 AWG bottom conductors, with a torque range of 2 to 2.5 Nm.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3Z2UM | 3Z2UM |
| Product Name | Triple Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 2 amps | 2 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |