Altech Corp. Triple Pole Z-Trip Manual Motor Controllers Circuit Breakers 3Z25UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Pole Z-Trip Manual Motor Controllers Circuit Breakers - 3Z25UM - Altech Corp.
Flemington, NJ, USA
Triple Pole Z-Trip Manual Motor Controllers Circuit Breakers
3Z25UM
Triple Pole Z-Trip Manual Motor Controllers Circuit Breakers 3Z25UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 3Z25UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
3Z25UM
Circuit Breakers 3Z25UM
3Z25UM, 25A, CIRCUIT BREAKER

3Z25UM, 25A, CIRCUIT BREAKER

Buy Now
ALTH Miniature - 3Z25UM - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
3Z25UM
ALTH Miniature 3Z25UM
508 480Y/277AC Breaker 3P Z TRP 25A UL

508 480Y/277AC Breaker 3P Z TRP 25A UL

Supplier's Site
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 25A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;Z - 70076398 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 25A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;Z
70076398
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 25A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;Z 70076398
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 25A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;Z

CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 25A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;Z

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Galco Industrial Electronics Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3Z25UM 3Z25UM 3Z25UM 70076398
Product Name Triple Pole Z-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers ALTH Miniature CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 25A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;Z
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 25 amps 25 amps 25 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1DU8M - Powell Electronics, Inc.
Specs
Rated Current 8 amps
View Details
Circuit Breakers - 1C7UL - Powell Electronics, Inc.
Specs
Rated Current 7 amps
View Details
Din Rail Mount Circuit Breaker - 32273926 - Radwell International
Specs
Rated AC Voltage 415 volts
Rated Current 4 amps
Number of Poles 1
View Details
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E13UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 13 amps
View Details
2 suppliers