The 3Z16UM is a three-pole manual motor controller with Z-characteristic trip, rated for 16A and 480Y/277V AC, 50/60Hz, designed for applications involving semiconductors and devices with low surge current. It is DIN rail mounted, 17.5mm wide per pole, and features thermal-magnetic protection with a 10kA short circuit withstand rating when used with UL-listed RK5 back-up fuses. The device operates within a temperature range of -25°C to 70°C and meets IP20 protection standards. Terminal acceptability is 18-3 AWG on top and 18-2 AWG on bottom, with a torque range of 2 to 2.5 Nm. It complies with UL508 and is suitable as a motor disconnect.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3Z16UM | 3Z16UM |
| Product Name | Triple Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 16 amps | 16 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |