The 3Z12UM is a three-pole, Z-characteristic manual motor controller with a rated current of 12A, designed for motor starting and protection in AC applications up to 480Y/277V AC at 50/60Hz. It is DIN rail mounted, 52.5mm wide, and features thermal-magnetic tripping with a short-circuit withstand rating of 10kA when used with UL-listed RK5 fuses. The device complies with UL508 standards and has an IP20 degree of protection. Terminal connections accept 18-3 AWG on the top and 18-2 AWG on the bottom, with a torque range of 2 to 2.5 Nm. It operates within a temperature range of -25°C to 70°C and is suitable for applications involving semiconductors or devices with low inrush currents.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3Z12UM | 3Z12UM |
| Product Name | Triple Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 12 amps | 12 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |