The 3Z10UM is a three-pole, Z-characteristic manual motor controller in the UM (V-EA) series, designed for AC motor starting and protection of semiconductors or low-surge devices with low short-circuit withstand. It is DIN rail mounted, 17.5 mm wide per pole, with a thermal-magnetic trip mechanism rated for 0.3-60 A at 480Y/277 V AC, 50/60 Hz. It has a 10 kA short-circuit withstand rating when protected by a UL-listed RK5 fuse or MCCB, and meets UL508 listing as a motor disconnect. The operating temperature range is -25°C to 70°C, with terminal torque specified at 2-2.5 Nm and terminal acceptability for 18-3 AWG top and 18-2 AWG bottom conductors. The device conforms to IEC/EN 60529 IP20 and can be mounted in any orientation.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3Z10UM | 3Z10UM |
| Product Name | Triple Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 10 amps | 10 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |