The 3DU10R is a three-pole supplementary protector with a D-trip characteristic, designed for applications such as control transformers, power supplies, and reactive loads. It is DIN rail mounted with a width of 52.5 mm for the three-pole version, and rated for 480Y/277V AC at 50/60 Hz with a 10kA short circuit withstand capacity when protected by a UL-listed Class J back-up fuse. It features a thermal-magnetic trip mechanism, a positive trip indicator (red for on, green for off), and supports copper wire connections from 14 to 3 AWG with torque values of 17.5 lb-in (2.0 Nm) for 14-3 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG. The device meets UL1077 as a recognized supplementary protector, operates within -25°C to 60°C, and has an electrical life of 6,000 cycles and mechanical life of 10,000 cycles. Terminal protection is rated IP20 at the front window display.
Features:
3DU10R, 10A,MCB,DCHAR,3POLE
CIR BRKR THRM-MAG 10A LEVER
Circuit Breaker;Therm/Mag;Hn
| Altech Corp. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 3DU10R | 3DU10R | 1920-1613-ND | 70075762 |
| Product Name | Triple Pole Supplementary D-Trip Circuit Breakers | Circuit Breakers & Accessories | Circuit Breakers | Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 10A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D |
| Rated AC Voltage | 277 to 480 volts | 277 volts | ||
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | ||
| Number of Poles | 3 | 3 | ||
| Features | Trip Indicator |